Marathon Special Products Terminal Block, Barrier, 3 Position, 1/2-13Awg; Rated Current Marathon Special Products 1453606

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 1/2-13AWG; Rated Current:410A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 1/2-13AWG; Rated Current:410A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 1/2-13Awg; Rated Current Marathon Special Products - 97B3436 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 1/2-13Awg; Rated Current Marathon Special Products
97B3436
Terminal Block, Barrier, 3 Position, 1/2-13Awg; Rated Current Marathon Special Products 97B3436
TERMINAL BLOCK, BARRIER, 3 POSITION, 1/2-13AWG; Rated Current:410A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 1/2-13AWG; Rated Current:410A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 97B3436
Product Name Terminal Block, Barrier, 3 Position, 1/2-13Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Passive distribution box - 757-265/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details