Marathon Special Products Power Distribution Block 1453586

Description
POWER BLOCK, 760A, 3P, 4-500MCM, PRI, 14-2/0AWG SEC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER BLOCK, 760A, 3P, 4-500MCM, PRI, 14-2/0AWG SEC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 48425972 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48425972
Power Distribution Block 48425972
POWER BLOCK, 760A, 3P, 4-500MCM, PRI, 14-2/0AWG SEC. FREE 2 YEAR RADWELL WARRANTY

POWER BLOCK, 760A, 3P, 4-500MCM, PRI, 14-2/0AWG SEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tb, Power Distribution, 3Pole, 350Kcmil; Rated Current Marathon Special Products - 02C7660 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pole, 350Kcmil; Rated Current Marathon Special Products
02C7660
Tb, Power Distribution, 3Pole, 350Kcmil; Rated Current Marathon Special Products 02C7660
TB, POWER DISTRIBUTION, 3POLE, 350KCMIL; Rated Current:310A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POLE, 350KCMIL; Rated Current:310A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 48425972 02C7660
Product Name Power Distribution Block Tb, Power Distribution, 3Pole, 350Kcmil; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers