TB, POWER DISTRIBUTION, 3POLE, 4-2AWG; Rated Current:380A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
POWER BLOCK, 380 AMP, 3 POLE, 4-500 MCM, 14-2 AWG. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 02C7657 | 48422019 |
| Product Name | Tb, Power Distribution, 3Pole, 4-2Awg; Rated Current Marathon Special Products | Power Distribution Block |
| Voltage | 600V |