POWER DISTRIBUTION BLOCK, 800A, 600V AC/DC; Rated Current:840A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
POWER DISTRIBUTION BLOCK, 3 POLE, 840 A, BOX LUG CONNECTORS, 600 V AC MAX. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 07H2106 | 48479359 |
| Product Name | Power Distribution Block, 800A, 600V Ac/dc; Rated Current Marathon Special Products | Power Distribution Block |
| Voltage | 600V |