Marathon Special Products Power Distribution Block 1452613

Description
POWER DISTRIBUTION BLOCK, LINE 3/8-16, 457AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER DISTRIBUTION BLOCK, LINE 3/8-16, 457AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 48458963 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48458963
Power Distribution Block 48458963
POWER DISTRIBUTION BLOCK, LINE 3/8-16, 457AMP, 600V. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, LINE 3/8-16, 457AMP, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products - 80K7194 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products
80K7194
Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products 80K7194
TB, POWER DISTRIBUTION, 2POLE; Rated Current:475A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2POLE; Rated Current:475A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 48458963 80K7194
Product Name Power Distribution Block Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details