TB, POWER DISTRIBUTION, 2POLE, 350KCMIL; Rated Current:620A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 91B8359 |
| Product Name | Tb, Power Distribution, 2Pole, 350Kcmil; Rated Current Marathon Special Products |
| Voltage | 600V |