Marathon Special Products Terminal Block, Barrier, 1 Pos; Rated Current Marathon Special Products 1451301

Description
TERMINAL BLOCK, BARRIER, 1 POS; Rated Current:760A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 1 POS; Rated Current:760A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 1 Pos; Rated Current Marathon Special Products - 02C7635 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 1 Pos; Rated Current Marathon Special Products
02C7635
Terminal Block, Barrier, 1 Pos; Rated Current Marathon Special Products 02C7635
TERMINAL BLOCK, BARRIER, 1 POS; Rated Current:760A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 1 POS; Rated Current:760A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 02C7635
Product Name Terminal Block, Barrier, 1 Pos; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 325020 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details