Regal Rexnord Corporation Motor 143TTDR6027

Description
MOTOR, GENERAL PURPOSE, 1800 RPM, 143T FRAME, 1 HP, 3 PHASE, 230/460 V, ODP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, GENERAL PURPOSE, 1800 RPM, 143T FRAME, 1 HP, 3 PHASE, 230/460 V, ODP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120027177 - Radwell International
Willingboro, NJ, United States
MOTOR, GENERAL PURPOSE, 1800 RPM, 143T FRAME, 1 HP, 3 PHASE, 230/460 V, ODP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, GENERAL PURPOSE, 1800 RPM, 143T FRAME, 1 HP, 3 PHASE, 230/460 V, ODP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120027177
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 210:1 6 volts - L12-100-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details