Marathon Special Products Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products 1433955

Description
TB, POWER DISTRIBUTION, 3P, 4AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3P, 4AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products - 02C7622 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products
02C7622
Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products 02C7622
TB, POWER DISTRIBUTION, 3P, 4AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3P, 4AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 02C7622
Product Name Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details