Marathon Special Products Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products 1433552

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:2AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:2AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products - 01F2291 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products
01F2291
Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products 01F2291
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:2AWG RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:2AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Power Distribution Block - 48425838 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48425838
Power Distribution Block 48425838
POWER DISTRIBUTION BLOCK, BARRIER, PANEL MOUNT, SCREW TERMINAL, 1 INPUT PER POLE, 4 OUTPUT PER POLE, 3 POLE, 14-2AWG, 600VAC, 335AMP. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, BARRIER, PANEL MOUNT, SCREW TERMINAL, 1 INPUT PER POLE, 4 OUTPUT PER POLE, 3 POLE, 14-2AWG, 600VAC, 335AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 01F2291 48425838
Product Name Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products Power Distribution Block
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details