Marathon Special Products Tb, Power Distribution, 3Pole, 250Kcmil; Rated Current Marathon Special Products 1433123

Description
TB, POWER DISTRIBUTION, 3POLE, 250KCMIL; Rated Current:255A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3POLE, 250KCMIL; Rated Current:255A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pole, 250Kcmil; Rated Current Marathon Special Products - 02C7619 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pole, 250Kcmil; Rated Current Marathon Special Products
02C7619
Tb, Power Distribution, 3Pole, 250Kcmil; Rated Current Marathon Special Products 02C7619
TB, POWER DISTRIBUTION, 3POLE, 250KCMIL; Rated Current:255A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POLE, 250KCMIL; Rated Current:255A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 02C7619
Product Name Tb, Power Distribution, 3Pole, 250Kcmil; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703419 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type G
View Details