TB, POWER DISTRIBUTION, 2P, 4AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 02C7618 |
| Product Name | Tb, Power Distribution, 2P, 4Awg; Rated Current Marathon Special Products |
| Voltage | 600V |