Marathon Special Products Terminal Block, Barrier, 2Pos, 14-2Awg; Connector Type Marathon Special Products 1432553

Description
TERMINAL BLOCK, BARRIER, 2POS, 14-2AWG; Connector Type:Barrier Terminal Block; Pitch Spacing:38.9mm; No. of Contacts:2; Wire Size (AWG):14-2; Contact Plating:Tin; Contact Material:Aluminium RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 2POS, 14-2AWG; Connector Type:Barrier Terminal Block; Pitch Spacing:38.9mm; No. of Contacts:2; Wire Size (AWG):14-2; Contact Plating:Tin; Contact Material:Aluminium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 14-2Awg; Connector Type Marathon Special Products - 93B4925 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 14-2Awg; Connector Type Marathon Special Products
93B4925
Terminal Block, Barrier, 2Pos, 14-2Awg; Connector Type Marathon Special Products 93B4925
TERMINAL BLOCK, BARRIER, 2POS, 14-2AWG; Connector Type:Barrier Terminal Block; Pitch Spacing:38.9mm; No. of Contacts:2; Wire Size (AWG):14-2; Contact Plating:Tin; Contact Material:Aluminium RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 14-2AWG; Connector Type:Barrier Terminal Block; Pitch Spacing:38.9mm; No. of Contacts:2; Wire Size (AWG):14-2; Contact Plating:Tin; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93B4925
Product Name Terminal Block, Barrier, 2Pos, 14-2Awg; Connector Type Marathon Special Products
Contact Size (AWG) 14 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details