Marathon Special Products Terminal Block, Barrier, 1 Position, 3/8-16Awg; Rated Current Marathon Special Products 1431563

Description
TERMINAL BLOCK, BARRIER, 1 POSITION, 3/8-16AWG; Rated Current:230A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 1 POSITION, 3/8-16AWG; Rated Current:230A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 1 Position, 3/8-16Awg; Rated Current Marathon Special Products - 23C8347 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 1 Position, 3/8-16Awg; Rated Current Marathon Special Products
23C8347
Terminal Block, Barrier, 1 Position, 3/8-16Awg; Rated Current Marathon Special Products 23C8347
TERMINAL BLOCK, BARRIER, 1 POSITION, 3/8-16AWG; Rated Current:230A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 1 POSITION, 3/8-16AWG; Rated Current:230A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 23C8347
Product Name Terminal Block, Barrier, 1 Position, 3/8-16Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2877192 - RS Components, Ltd.
Specs
Number of Outlets 40
View Details