Marathon Special Products Terminal Block, Barrier, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products 1431555

Description
TERMINAL BLOCK, BARRIER, 1 POSITION, 2/0-14AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 1 POSITION, 2/0-14AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products - 88F4424 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products
88F4424
Terminal Block, Barrier, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products 88F4424
TERMINAL BLOCK, BARRIER, 1 POSITION, 2/0-14AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 1 POSITION, 2/0-14AWG; Rated Current:350A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 88F4424
Product Name Terminal Block, Barrier, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details