Marathon Special Products Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products 1423552

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products - 96F4493 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products
96F4493
Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products 96F4493
TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 96F4493
Product Name Terminal Block, Barrier, 3 Position, 14-2Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details