Marathon Special Products Terminal Block, Barrier, 3 Position, 1/4-20Awg; Rated Current Marathon Special Products 1423122

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 1/4-20Awg; Rated Current Marathon Special Products - 51B365 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 1/4-20Awg; Rated Current Marathon Special Products
51B365
Terminal Block, Barrier, 3 Position, 1/4-20Awg; Rated Current Marathon Special Products 51B365
TERMINAL BLOCK, BARRIER, 3 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 51B365
Product Name Terminal Block, Barrier, 3 Position, 1/4-20Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2703410 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F
Features On-Off Switch
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details