TERMINAL BLOCK, BARRIER, 2 POSITION, 14-4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
connector,power dist block,2 pole,4 openings per pole,phenolic,600 volt,175 amp
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 96F4490 | 70193132 |
| Product Name | Terminal Block, Barrier, 2 Position, 14-4Awg; Rated Current Marathon Special Products | connector,power dist block,2 pole,4 openings per pole,phenolic,600 volt,175 amp |
| Voltage | 600V | 600V |