Marathon Special Products Terminal Block, Barrier, 2 Position, 1/4-20Awg; Rated Current Marathon Special Products 1422122

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 1/4-20Awg; Rated Current Marathon Special Products - 01F2294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 1/4-20Awg; Rated Current Marathon Special Products
01F2294
Terminal Block, Barrier, 2 Position, 1/4-20Awg; Rated Current Marathon Special Products 01F2294
TERMINAL BLOCK, BARRIER, 2 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 1/4-20AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Wire Size Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 01F2294
Product Name Terminal Block, Barrier, 2 Position, 1/4-20Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details