The Terminal Block, Barrier, 4 Position, 16-10AWG from Marathon Special Products is designed for electrical applications requiring reliable connections. It has a rated current of 115 Amps and a maximum voltage of 600 Volts, compliant with UL 1059 and CSA 22.2 No. 158 standards. The wire range for the line side is #2-#14 AWG, while the load side accommodates #10-#18 AWG wires. The terminal block features a thermoplastic insulator base with a flammability rating of UL94V0 and operates within a temperature range of -40°C to 125°C. It is RoHS compliant and suitable for both factory and field wiring. The product is UL recognized and CSA certified, ensuring adherence to safety and performance standards.
TERMINAL BLOCK, BARRIER, 4 POSITION, 16-10AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 96F4481 |
| Product Name | Terminal Block, Barrier, 4 Position, 16-10Awg; Rated Current Marathon Special Products |
| Voltage | 600V |