Marathon Special Products Terminal Block, Barrier, 4 Position, 14-2Awg; Rated Current Marathon Special Products 1414300

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 14-2Awg; Rated Current Marathon Special Products - 96F4480 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 14-2Awg; Rated Current Marathon Special Products
96F4480
Terminal Block, Barrier, 4 Position, 14-2Awg; Rated Current Marathon Special Products 96F4480
TERMINAL BLOCK, BARRIER, 4 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 14-2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 96F4480
Product Name Terminal Block, Barrier, 4 Position, 14-2Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details