TB, POWER DISTRIBUTION, 4POLE, 2AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Stud RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 11J4813 |
| Product Name | Tb, Power Distribution, 4Pole, 2Awg; Rated Current Marathon Special Products |
| Voltage | 600V |