TERMINAL BLOCK, BARRIER, 2 POSITION, 16-10AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 96F4469 |
| Product Name | Terminal Block, Barrier, 2 Position, 16-10Awg; Rated Current Marathon Special Products |
| Voltage | 600V |