TERMINAL BLOCK, 3 POS; Rated Current:950A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 81R0530 |
| Product Name | Terminal Block, 3 Pos; Rated Current Marathon Special Products |
| Voltage | 600V |