TB, POWER DISTRIBUTION, 3P, 4AWG; Rated Current:420A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 01AC0886 |
| Product Name | Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products |
| Voltage | 600V |