Marathon Special Products Tb, Power Distribution, 2P, 600V; Rated Current Marathon Special Products 1352705

Description
TB, POWER DISTRIBUTION, 2P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 2P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2P, 600V; Rated Current Marathon Special Products - 81R0520 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2P, 600V; Rated Current Marathon Special Products
81R0520
Tb, Power Distribution, 2P, 600V; Rated Current Marathon Special Products 81R0520
TB, POWER DISTRIBUTION, 2P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 81R0520
Product Name Tb, Power Distribution, 2P, 600V; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 8318986 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details