Marathon Special Products Tb, Power Distribution, 2P, 0Awg; Rated Current Marathon Special Products 1352701

Description
TB, POWER DISTRIBUTION, 2P, 0AWG; Rated Current:475A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 2P, 0AWG; Rated Current:475A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2P, 0Awg; Rated Current Marathon Special Products - 81R0516 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2P, 0Awg; Rated Current Marathon Special Products
81R0516
Tb, Power Distribution, 2P, 0Awg; Rated Current Marathon Special Products 81R0516
TB, POWER DISTRIBUTION, 2P, 0AWG; Rated Current:475A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2P, 0AWG; Rated Current:475A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 81R0516
Product Name Tb, Power Distribution, 2P, 0Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703392 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F
View Details