Marathon Special Products Tb, Power Distribution, 1P, 000Awg; Rated Current Marathon Special Products 1351708

Description
TB, POWER DISTRIBUTION, 1P, 000AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1P, 000AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, 000Awg; Rated Current Marathon Special Products - 81R0515 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, 000Awg; Rated Current Marathon Special Products
81R0515
Tb, Power Distribution, 1P, 000Awg; Rated Current Marathon Special Products 81R0515
TB, POWER DISTRIBUTION, 1P, 000AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, 000AWG; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 81R0515
Product Name Tb, Power Distribution, 1P, 000Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2703412 - RS Components, Ltd.
Specs
Number of Outlets 9
Outlets Type F
View Details