Marathon Special Products Tb, Power Distribution, 1P, 600V; Rated Current Marathon Special Products 1351706

Description
TB, POWER DISTRIBUTION, 1P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, 600V; Rated Current Marathon Special Products - 81R0513 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, 600V; Rated Current Marathon Special Products
81R0513
Tb, Power Distribution, 1P, 600V; Rated Current Marathon Special Products 81R0513
TB, POWER DISTRIBUTION, 1P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, 600V; Rated Current:950A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 81R0513
Product Name Tb, Power Distribution, 1P, 600V; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details