POWER DISTRIBUTION BLOCK, OPEN STYLE, 3 POLE, 600V MAX, 510 AMP MAX, LINE SIDE -, 2 POLE / CONNECTOR, 250-#6 AL, 250-#6 UL, LOAD SIDE -, 12 POLE / CONNECTOR, #4-#8 AL, #4-#8 UL, ALUMINUM / THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY
TB, POWER DISTRIBUTION, 3P, 4AWG; Rated Current:510A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 96401517 | 78AC5566 |
| Product Name | Power Distribution Block | Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products |
| Current | 510.0 amps | 510.0 amps |