TB, POWER DISTRIBUTION, 3P, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
POWER DISTRIBUTION BLOCK, PANEL MOUNT BARRIER TERMINAL BLOCK, 175 A, 600 V, 3 POLE, 1, SCREW, 00 AWG. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 78AC5561 | 96401492 |
| Product Name | Tb, Power Distribution, 3P, 4Awg; Rated Current Marathon Special Products | Power Distribution Block |
| Voltage | 600V |