Marathon Special Products Terminal Block, 3 Pos; Rated Current Marathon Special Products 1333554

Description
TERMINAL BLOCK, 3 POS; Rated Current:310A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 3 POS; Rated Current:310A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 3 Pos; Rated Current Marathon Special Products - 66K7687 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Pos; Rated Current Marathon Special Products
66K7687
Terminal Block, 3 Pos; Rated Current Marathon Special Products 66K7687
TERMINAL BLOCK, 3 POS; Rated Current:310A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, 3 POS; Rated Current:310A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 66K7687
Product Name Terminal Block, 3 Pos; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2877185 - RS Components, Ltd.
Specs
Number of Outlets 24
Outlets IEC; IEC C13, IEC C19
View Details