Marathon Special Products Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products 1332563

Description
TB, POWER DISTRIBUTION, 2POLE; Rated Current:310A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 2POLE; Rated Current:310A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products - 66K7664 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products
66K7664
Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products 66K7664
TB, POWER DISTRIBUTION, 2POLE; Rated Current:310A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2POLE; Rated Current:310A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 66K7664
Product Name Tb, Power Distribution, 2Pole; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 325140 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type E - French
View Details