TERMINAL BLOCK, STANDARD, 1WAY, 14-2AWG; Rated Current:510A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 66K7630 |
| Product Name | Terminal Block, Standard, 1Way, 14-2Awg; Rated Current Marathon Special Products |
| Voltage | 600V |