Marathon Special Products Tb, Power Distribution, 3Pole, 00Awg; Rated Current Marathon Special Products 1323580CH

Description
TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pole, 00Awg; Rated Current Marathon Special Products - 33M1377 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pole, 00Awg; Rated Current Marathon Special Products
33M1377
Tb, Power Distribution, 3Pole, 00Awg; Rated Current Marathon Special Products 33M1377
TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POLE, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
connector,power dist blk w/cover,3 pole,6 openings/pole,thermoplastic,600v,175a - 70193031 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,power dist blk w/cover,3 pole,6 openings/pole,thermoplastic,600v,175a
70193031
connector,power dist blk w/cover,3 pole,6 openings/pole,thermoplastic,600v,175a 70193031
connector,power dist blk w/cover,3 pole,6 openings/pole,thermo plastic,600v,175a

connector,power dist blk w/cover,3 pole,6 openings/pole,thermoplastic,600v,175a

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 33M1377 70193031
Product Name Tb, Power Distribution, 3Pole, 00Awg; Rated Current Marathon Special Products connector,power dist blk w/cover,3 pole,6 openings/pole,thermoplastic,600v,175a
Voltage 600V 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Power Distribution Units - 6520421 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details