Marathon Special Products Power Distribution Block, 2 Position, 14-2/0Awg / 14-4Awg; Rated Current Marathon Special Products 1322570

Description
POWER DISTRIBUTION BLOCK, 2 POSITION, 14-2/0AWG / 14-4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG RoHS Compliant: Yes
Datasheet
Description
POWER DISTRIBUTION BLOCK, 2 POSITION, 14-2/0AWG / 14-4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block, 2 Position, 14-2/0Awg / 14-4Awg; Rated Current Marathon Special Products - 35H5301 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Block, 2 Position, 14-2/0Awg / 14-4Awg; Rated Current Marathon Special Products
35H5301
Power Distribution Block, 2 Position, 14-2/0Awg / 14-4Awg; Rated Current Marathon Special Products 35H5301
POWER DISTRIBUTION BLOCK, 2 POSITION, 14-2/0AWG / 14-4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG RoHS Compliant: Yes

POWER DISTRIBUTION BLOCK, 2 POSITION, 14-2/0AWG / 14-4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG RoHS Compliant: Yes

Supplier's Site Datasheet
connector,power dist block,2 pole,4 openings per pole,thermoplastic,600v,175a - 70193021 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,power dist block,2 pole,4 openings per pole,thermoplastic,600v,175a
70193021
connector,power dist block,2 pole,4 openings per pole,thermoplastic,600v,175a 70193021
connector,power dist block,2 pole,4 openings per pole,thermoplastic,6 00v,175a

connector,power dist block,2 pole,4 openings per pole,thermoplastic,600v,175a

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 35H5301 70193021
Product Name Power Distribution Block, 2 Position, 14-2/0Awg / 14-4Awg; Rated Current Marathon Special Products connector,power dist block,2 pole,4 openings per pole,thermoplastic,600v,175a
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details