TERMINAL BLOCK, POWER STUD, 1 POS; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Stud RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 81R0503 |
| Product Name | Terminal Block, Power Stud, 1 Pos; Rated Current Marathon Special Products |
| Voltage | 600V |