Regal Rexnord Corporation Reducer 12HB1-LR10

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SPIRAL GEAR TYPE, 12 REDUCER SIZE, 1:1RATIO, 1.25IN R & L OUTPUT DIRECTION, 1.25IN SOLID SHAFT INPUT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SPIRAL GEAR TYPE, 12 REDUCER SIZE, 1:1RATIO, 1.25IN R & L OUTPUT DIRECTION, 1.25IN SOLID SHAFT INPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 43079320 - Radwell International
Willingboro, NJ, United States
Reducer
43079320
Reducer 43079320
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SPIRAL GEAR TYPE, 12 REDUCER SIZE, 1:1RATIO, 1.25IN R & L OUTPUT DIRECTION, 1.25IN SOLID SHAFT INPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, SPIRAL GEAR TYPE, 12 REDUCER SIZE, 1:1RATIO, 1.25IN R & L OUTPUT DIRECTION, 1.25IN SOLID SHAFT INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 43079320
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

GB36 Range - GB36 - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details