Regal Rexnord Corporation Reducer 115SMTP05

Description
REDUCER, HYDROIL SHAFT MOUNT SPEED REDUCER, SIZE 115, 5 : 1 RATIO, 1.1250 INCH INPUT SHAFT, OUTSIDE BORE TYPE; TAPERED BUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, HYDROIL SHAFT MOUNT SPEED REDUCER, SIZE 115, 5 : 1 RATIO, 1.1250 INCH INPUT SHAFT, OUTSIDE BORE TYPE; TAPERED BUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 74197307 - Radwell International
Willingboro, NJ, United States
Reducer
74197307
Reducer 74197307
REDUCER, HYDROIL SHAFT MOUNT SPEED REDUCER, SIZE 115, 5 : 1 RATIO, 1.1250 INCH INPUT SHAFT, OUTSIDE BORE TYPE; TAPERED BUSHING. FREE 2 YEAR RADWELL WARRANTY

REDUCER, HYDROIL SHAFT MOUNT SPEED REDUCER, SIZE 115, 5 : 1 RATIO, 1.1250 INCH INPUT SHAFT, OUTSIDE BORE TYPE; TAPERED BUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 74197307
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-729 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 729 (X : 1)
View Details
S Box 60:1 Bronze - S60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm)
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details