Regal Rexnord Corporation Motor 115864

Description
DISCONTINUED BY MANUFACTURER, MOTOR, MODEL A6K8FR1A, CONTINUOUS DUTY, TEFC, J56H FRAME, CLASS F4 / CIDE H, .5 HP, 840 RPM, 3.6-7.2 AMP, SINGLE PHASE, 115-230 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, MODEL A6K8FR1A, CONTINUOUS DUTY, TEFC, J56H FRAME, CLASS F4 / CIDE H, .5 HP, 840 RPM, 3.6-7.2 AMP, SINGLE PHASE, 115-230 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 130231505 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, MODEL A6K8FR1A, CONTINUOUS DUTY, TEFC, J56H FRAME, CLASS F4 / CIDE H, .5 HP, 840 RPM, 3.6-7.2 AMP, SINGLE PHASE, 115-230 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, MODEL A6K8FR1A, CONTINUOUS DUTY, TEFC, J56H FRAME, CLASS F4 / CIDE H, .5 HP, 840 RPM, 3.6-7.2 AMP, SINGLE PHASE, 115-230 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 130231505
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details