Regal Rexnord Corporation Motor 115553

Description
MOTOR, 2HP, 1725RPM, 56 FRAME, DP, 208-230/460V, 3PH, 60HZ, . FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 2HP, 1725RPM, 56 FRAME, DP, 208-230/460V, 3PH, 60HZ, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57143260 - Radwell International
Willingboro, NJ, United States
MOTOR, 2HP, 1725RPM, 56 FRAME, DP, 208-230/460V, 3PH, 60HZ, . FREE 2 YEAR RADWELL WARRANTY

MOTOR, 2HP, 1725RPM, 56 FRAME, DP, 208-230/460V, 3PH, 60HZ, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57143260
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts - L12-30-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 3989805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 19.5 In-lbs (22.45 kg-cm)
View Details
845 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details