Regal Rexnord Corporation Motor 114616

Description
OBSOLETE IN US, REPLACED BY 119471.00 2HP..1725RPM.56.TEFC .230/460V.3PH.60HZ.C ONT.NOT.40C.1.15SF.R OUND.WASHGUARD.C6T17 WC12G. FREE 2 YEAR RADWELL WARRANTY
Description
OBSOLETE IN US, REPLACED BY 119471.00 2HP..1725RPM.56.TEFC .230/460V.3PH.60HZ.C ONT.NOT.40C.1.15SF.R OUND.WASHGUARD.C6T17 WC12G. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57120081 - Radwell International
Willingboro, NJ, United States
OBSOLETE IN US, REPLACED BY 119471.00 2HP..1725RPM.56.TEFC .230/460V.3PH.60HZ.C ONT.NOT.40C.1.15SF.R OUND.WASHGUARD.C6T17 WC12G. FREE 2 YEAR RADWELL WARRANTY

OBSOLETE IN US, REPLACED BY 119471.00 2HP..1725RPM.56.TEFC.230/460V.3PH.60HZ.CONT.NOT.40C.1.15SF.ROUND.WASHGUARD.C6T17WC12G. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57120081
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details