Regal Rexnord Corporation Motor 114159

Description
MOTOR, 1/2HP 1725RPM.56.TEFC.208- 230/460V.3PH.60HZ.CO NT.NOT.40C.1.15SF.RO UND.BRAKEMOTORS.C6T1 7FC111F. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1/2HP 1725RPM.56.TEFC.208- 230/460V.3PH.60HZ.CO NT.NOT.40C.1.15SF.RO UND.BRAKEMOTORS.C6T1 7FC111F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57119725 - Radwell International
Willingboro, NJ, United States
MOTOR, 1/2HP 1725RPM.56.TEFC.208- 230/460V.3PH.60HZ.CO NT.NOT.40C.1.15SF.RO UND.BRAKEMOTORS.C6T1 7FC111F. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1/2HP 1725RPM.56.TEFC.208-230/460V.3PH.60HZ.CONT.NOT.40C.1.15SF.ROUND.BRAKEMOTORS.C6T17FC111F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57119725
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 50:1 6 volts - L12-100-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details