Regal Rexnord Corporation Motor 110209

Description
REPLACED BY 5KC49TN0034 (C275) ONCE INVENTORY DEPLETED -1HP..1725RPM.56.TEF C./V.1PH.60HZ.CONT.N OT.40C.1.15SF.RIGID. GENERAL PURPOSE.C6C17FB17K. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACED BY 5KC49TN0034 (C275) ONCE INVENTORY DEPLETED -1HP..1725RPM.56.TEF C./V.1PH.60HZ.CONT.N OT.40C.1.15SF.RIGID. GENERAL PURPOSE.C6C17FB17K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 84743088 - Radwell International
Willingboro, NJ, United States
REPLACED BY 5KC49TN0034 (C275) ONCE INVENTORY DEPLETED -1HP..1725RPM.56.TEF C./V.1PH.60HZ.CONT.N OT.40C.1.15SF.RIGID. GENERAL PURPOSE.C6C17FB17K. FREE 2 YEAR RADWELL WARRANTY

REPLACED BY 5KC49TN0034 (C275) ONCE INVENTORY DEPLETED -1HP..1725RPM.56.TEFC./V.1PH.60HZ.CONT.NOT.40C.1.15SF.RIGID.GENERAL PURPOSE.C6C17FB17K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 84743088
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 63:1 6 volts - L16-50-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details