Regal Rexnord Corporation Motor 108023

Description
MOTOR, 1 MAX HP, 1,750 MAX RPM, ELECTRIC AC DC MOTOR 230 V INPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1 MAX HP, 1,750 MAX RPM, ELECTRIC AC DC MOTOR 230 V INPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 66037951 - Radwell International
Willingboro, NJ, United States
MOTOR, 1 MAX HP, 1,750 MAX RPM, ELECTRIC AC DC MOTOR 230 V INPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1 MAX HP, 1,750 MAX RPM, ELECTRIC AC DC MOTOR 230 V INPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 66037951
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
Planetary Gear Motor - YHD-55PGM6340 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PGM.D058 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0469 HP
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details