Regal Rexnord Corporation Reducer 0230-02585

Description
214 50/1 A WR 143TC, STD POWERCUBE X. FREE 2 YEAR RADWELL WARRANTY
Description
214 50/1 A WR 143TC, STD POWERCUBE X. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 59783645 - Radwell International
Willingboro, NJ, United States
Reducer
59783645
Reducer 59783645
214 50/1 A WR 143TC, STD POWERCUBE X. FREE 2 YEAR RADWELL WARRANTY

214 50/1 A WR 143TC, STD POWERCUBE X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 59783645
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, MTW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
GB12 30:1 Composite - GB12-30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details