Regal Rexnord Corporation Gear Head 0220-84043

Description
WORM GEAR DRIVE, 10:1RATIO, 56C FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
WORM GEAR DRIVE, 10:1RATIO, 56C FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 94154315 - Radwell International
Willingboro, NJ, United States
Gear Head
94154315
Gear Head 94154315
WORM GEAR DRIVE, 10:1RATIO, 56C FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY

WORM GEAR DRIVE, 10:1RATIO, 56C FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 94154315
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details