Regal Rexnord Corporation Reducer 0220-78190

Description
DISCONTINUED BY MANUFACTURER, WORM REDUCER, CAST IRON, 140 OTC FRAME, 2 HP, 29.2 RPM OUTPUT, 2500-5000 LBS TORQUE RANGE, C-FACE QUILL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WORM REDUCER, CAST IRON, 140 OTC FRAME, 2 HP, 29.2 RPM OUTPUT, 2500-5000 LBS TORQUE RANGE, C-FACE QUILL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 225684543 - Radwell International
Willingboro, NJ, United States
Reducer
225684543
Reducer 225684543
DISCONTINUED BY MANUFACTURER, WORM REDUCER, CAST IRON, 140 OTC FRAME, 2 HP, 29.2 RPM OUTPUT, 2500-5000 LBS TORQUE RANGE, C-FACE QUILL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WORM REDUCER, CAST IRON, 140 OTC FRAME, 2 HP, 29.2 RPM OUTPUT, 2500-5000 LBS TORQUE RANGE, C-FACE QUILL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 225684543
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 9 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Servobox Series Model FB50 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB50-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details