Regal Rexnord Corporation Reducer 0220-60165

Description
GEAR REDUCER, 20:1, RIGHT ANGLE, SERIES 181, 1/2 INCH SHAFT TO 3/4 INCH SHAFT . FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 20:1, RIGHT ANGLE, SERIES 181, 1/2 INCH SHAFT TO 3/4 INCH SHAFT . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 57061997 - Radwell International
Willingboro, NJ, United States
Reducer
57061997
Reducer 57061997
GEAR REDUCER, 20:1, RIGHT ANGLE, SERIES 181, 1/2 INCH SHAFT TO 3/4 INCH SHAFT . FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 20:1, RIGHT ANGLE, SERIES 181, 1/2 INCH SHAFT TO 3/4 INCH SHAFT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 57061997
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details
Servobox Series Model FB120 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPERV - 010.012 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.9 to 5.3 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Power 14 to 55 HP
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details