Regal Rexnord Corporation Reducer 0220-00403

Description
BEVEL GEAR DRIVE, MODEL AD3, SPIRAL BEVEL GEARING, 3/4 DIAMETER SHAFTS, RIGHT ANGLE, CAST ALUMINUM HOUSING, 1:1 RATIO, SP GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
BEVEL GEAR DRIVE, MODEL AD3, SPIRAL BEVEL GEARING, 3/4 DIAMETER SHAFTS, RIGHT ANGLE, CAST ALUMINUM HOUSING, 1:1 RATIO, SP GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 57049989 - Radwell International
Willingboro, NJ, United States
Reducer
57049989
Reducer 57049989
BEVEL GEAR DRIVE, MODEL AD3, SPIRAL BEVEL GEARING, 3/4 DIAMETER SHAFTS, RIGHT ANGLE, CAST ALUMINUM HOUSING, 1:1 RATIO, SP GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY

BEVEL GEAR DRIVE, MODEL AD3, SPIRAL BEVEL GEARING, 3/4 DIAMETER SHAFTS, RIGHT ANGLE, CAST ALUMINUM HOUSING, 1:1 RATIO, SP GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 57049989
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-157.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 158 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Servobox Series Model FA50 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA50-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details